TE Connectivity Chip Resistor - Surface Mount RP73PF1E44R2BTDF

Description
44.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
44.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E44R2BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E44R2BTDF-ND
Chip Resistor - Surface Mount RP73PF1E44R2BTDF-ND
44.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

44.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73PF1E44R2BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73PF1E44R2BTDFTR-ND
Chip Resistor - Surface Mount 1111-RP73PF1E44R2BTDFTR-ND
RP 1E 0.1W 44R2 0.1% 25PPM 1K RL

RP 1E 0.1W 44R2 0.1% 25PPM 1K RL

Buy Now Datasheet
Res, 44R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1448 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1448
Res, 44R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1448
RES, 44R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:44.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 44R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:44.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 44R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1447 - Newark, An Avnet Company
Chicago, IL, United States
Res, 44R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1447
Res, 44R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1447
RES, 44R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:44.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 44R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:44.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73PF1E44R2BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E44R2BTDF
Chip Resistor - Surface Mount RP73PF1E44R2BTDF
RES 44.2 OHM 0.1% 1/16W 0402

RES 44.2 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RP73PF1E44R2BTDF-ND 1111-RP73PF1E44R2BTDFTR-ND 73AC1448 RP73PF1E44R2BTDF
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 44R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 44.2 ohms 44.2 ohms 44.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers