TE Connectivity Chip Resistor - Surface Mount RP73PF1E43R2BTDF

Description
43.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
43.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1E43R2BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E43R2BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E43R2BTDFTR-ND
43.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

43.2 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E43R2BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E43R2BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E43R2BTDFDKR-ND
RES 43.2 OHM 0.1% 1/16W 0402

RES 43.2 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E43R2BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E43R2BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1E43R2BTDFCT-ND
RES 43.2 OHM 0.1% 1/16W 0402

RES 43.2 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73PF1E43R2BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73PF1E43R2BTDFTR-ND
Chip Resistor - Surface Mount 1111-RP73PF1E43R2BTDFTR-ND
RP 1E 0.1W 43R2 0.1% 25PPM 1K RL

RP 1E 0.1W 43R2 0.1% 25PPM 1K RL

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E43R2BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E43R2BTDF
Chip Resistor - Surface Mount RP73PF1E43R2BTDF
RES 43.2 OHM 0.1% 1/16W 0402

RES 43.2 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 43R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1436 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1436
Res, 43R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1436
RES, 43R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:43.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 43R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:43.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1435 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1435
Res, 43R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1435
RES, 43R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:43.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 43R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:43.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-RP73PF1E43R2BTDFTR-ND 1111-RP73PF1E43R2BTDFTR-ND RP73PF1E43R2BTDF 73AC1436
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 43R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 43.2 ohms 43.2 ohms 43.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457467 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details