TE Connectivity Chip Resistor - Surface Mount RP73PF1E43R2BTD

Description
43.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
43.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127188TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127188TR-ND
Chip Resistor - Surface Mount A127188TR-ND
43.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

43.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127188DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127188DKR-ND
Chip Resistor - Surface Mount A127188DKR-ND
43.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

43.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127188CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127188CT-ND
Chip Resistor - Surface Mount A127188CT-ND
43.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

43.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 43R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1433 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1433
Res, 43R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1433
RES, 43R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:43.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 43R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:43.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 43R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1434 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1434
Res, 43R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1434
RES, 43R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:43.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 43R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:43.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127188TR-ND 73AC1433
Product Name Chip Resistor - Surface Mount Res, 43R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 43.2 ohms 43.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers