TE Connectivity Chip Resistor - Surface Mount RP73PF1E43K2BTDF

Description
43.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
43.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1E43K2BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E43K2BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E43K2BTDFTR-ND
43.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

43.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E43K2BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E43K2BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1E43K2BTDFCT-ND
RES 43.2K OHM 0.1% 1/16W 0402

RES 43.2K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E43K2BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E43K2BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E43K2BTDFDKR-ND
RES 43.2K OHM 0.1% 1/16W 0402

RES 43.2K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Res, 43K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1432 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1432
Res, 43K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1432
RES, 43K2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:43.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 43K2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:43.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1431 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1431
Res, 43K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1431
RES, 43K2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:43.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 43K2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:43.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73PF1E43K2BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E43K2BTDF
Chip Resistor - Surface Mount RP73PF1E43K2BTDF
RES 43.2K OHM 0.1% 1/16W 0402

RES 43.2K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 1712-RP73PF1E43K2BTDFTR-ND 73AC1432 RP73PF1E43K2BTDF
Product Name Chip Resistor - Surface Mount Res, 43K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers