TE Connectivity Chip Resistor - Surface Mount RP73PF1E42R2BTD

Description
42.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
42.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127187TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127187TR-ND
Chip Resistor - Surface Mount A127187TR-ND
42.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

42.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127187CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127187CT-ND
Chip Resistor - Surface Mount A127187CT-ND
42.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

42.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127187DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127187DKR-ND
Chip Resistor - Surface Mount A127187DKR-ND
42.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

42.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 42R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1422 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1422
Res, 42R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1422
RES, 42R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:42.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 42R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:42.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 42R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1421 - Newark, An Avnet Company
Chicago, IL, United States
Res, 42R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1421
Res, 42R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1421
RES, 42R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:42.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 42R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:42.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RP73PF1E42R2BTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E42R2BTD
Chip Resistor - Surface Mount RP73PF1E42R2BTD
RES 42.2 OHM 0.1% 1/10W 0402

RES 42.2 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number A127187TR-ND 73AC1422 RP73PF1E42R2BTD
Product Name Chip Resistor - Surface Mount Res, 42R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 42.2 ohms 42.2 ohms 42.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details