TE Connectivity Chip Resistor - Surface Mount RP73PF1E41R2BTD

Description
41.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
41.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127186DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127186DKR-ND
Chip Resistor - Surface Mount A127186DKR-ND
41.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

41.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127186CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127186CT-ND
Chip Resistor - Surface Mount A127186CT-ND
41.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

41.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127186TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127186TR-ND
Chip Resistor - Surface Mount A127186TR-ND
41.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

41.2 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73PF1E41R2BTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73PF1E41R2BTDTR-ND
Chip Resistor - Surface Mount 1111-RP73PF1E41R2BTDTR-ND
RP 1E 0.1W 41R2 0.1% 25PPM 5K RL

RP 1E 0.1W 41R2 0.1% 25PPM 5K RL

Buy Now Datasheet
Res, 41R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1410 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1410
Res, 41R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1410
RES, 41R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:41.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 41R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:41.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 41R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1409 - Newark, An Avnet Company
Chicago, IL, United States
Res, 41R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1409
Res, 41R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1409
RES, 41R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:41.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 41R2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:41.2ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127186DKR-ND 1111-RP73PF1E41R2BTDTR-ND 73AC1410
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 41R2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 41.2 ohms 41.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details