TE Connectivity Chip Resistor - Surface Mount RP73PF1E412RBTD

Description
412 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
412 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127282CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127282CT-ND
Chip Resistor - Surface Mount A127282CT-ND
412 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

412 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127282TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127282TR-ND
Chip Resistor - Surface Mount A127282TR-ND
412 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

412 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 412R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1413 - Newark, An Avnet Company
Chicago, IL, United States
Res, 412R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1413
Res, 412R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1413
RES, 412R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 412R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 412R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1414 - Newark, An Avnet Company
Chicago, IL, United States
Res, 412R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1414
Res, 412R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1414
RES, 412R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 412R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:412ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RP73PF1E412RBTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E412RBTD
Chip Resistor - Surface Mount RP73PF1E412RBTD
RES 412 OHM 0.1% 1/10W 0402

RES 412 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number A127282CT-ND 73AC1413 RP73PF1E412RBTD
Product Name Chip Resistor - Surface Mount Res, 412R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 412 ohms 412 ohms 412 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details