TE Connectivity Chip Resistor - Surface Mount RP73PF1E40K2BTDF

Description
40.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
40.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E40K2BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E40K2BTDF-ND
Chip Resistor - Surface Mount RP73PF1E40K2BTDF-ND
40.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

40.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 40K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1396 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1396
Res, 40K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1396
RES, 40K2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 40K2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 40K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1395 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1395
Res, 40K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1395
RES, 40K2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 40K2, 0.1%, 0.1W, 0402, THIN FILM; Resistance:40.2kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 40K2, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity - 48AC7114 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K2, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
48AC7114
Res, 40K2, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity 48AC7114
RES, 40K2, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:40.2kohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 40K2, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:40.2kohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RP73PF1E40K2BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E40K2BTDF
Chip Resistor - Surface Mount RP73PF1E40K2BTDF
RES 40.2K OHM 0.1% 1/16W 0402

RES 40.2K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RP73PF1E40K2BTDF-ND 73AC1396 48AC7114 RP73PF1E40K2BTDF
Product Name Chip Resistor - Surface Mount Res, 40K2, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Res, 40K2, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1879354-5 - TE Connectivity
Specs
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Resistance Range 0.4700 ohms
View Details
2 suppliers