TE Connectivity Chip Resistor - Surface Mount RP73PF1E3K65BTD

Description
3.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
3.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127373CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127373CT-ND
Chip Resistor - Surface Mount A127373CT-ND
3.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

3.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127373TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127373TR-ND
Chip Resistor - Surface Mount A127373TR-ND
3.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

3.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127373DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127373DKR-ND
Chip Resistor - Surface Mount A127373DKR-ND
3.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

3.65 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E3K65BTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E3K65BTD
Chip Resistor - Surface Mount RP73PF1E3K65BTD
RES 3.65K OHM 0.1% 1/10W 0402

RES 3.65K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 3K65, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1193 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K65, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1193
Res, 3K65, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1193
RES, 3K65, 0.1%, 0.1W, 0402, THIN FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K65, 0.1%, 0.1W, 0402, THIN FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 3K65, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1194 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K65, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1194
Res, 3K65, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1194
RES, 3K65, 0.1%, 0.1W, 0402, THIN FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K65, 0.1%, 0.1W, 0402, THIN FILM; Resistance:3.65kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A127373CT-ND RP73PF1E3K65BTD 73AC1193
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 3K65, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD913JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details