TE Connectivity Chip Resistor - Surface Mount RP73PF1E3K24BTD

Description
3.24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
3.24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127368CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127368CT-ND
Chip Resistor - Surface Mount A127368CT-ND
3.24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

3.24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127368TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127368TR-ND
Chip Resistor - Surface Mount A127368TR-ND
3.24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

3.24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127368DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127368DKR-ND
Chip Resistor - Surface Mount A127368DKR-ND
3.24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

3.24 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E3K24BTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E3K24BTD
Chip Resistor - Surface Mount RP73PF1E3K24BTD
RES 3.24K OHM 0.1% 1/10W 0402

RES 3.24K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RP73PF1E3K24BTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E3K24BTD
Resistors - Chip Resistor - Surface Mount RP73PF1E3K24BTD
RES 3.24K OHM 0.1% 1/10W 0402

RES 3.24K OHM 0.1% 1/10W 0402

Supplier's Site
Res, 3K24, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1174 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K24, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1174
Res, 3K24, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1174
RES, 3K24, 0.1%, 0.1W, 0402, THIN FILM; Resistance:3.24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K24, 0.1%, 0.1W, 0402, THIN FILM; Resistance:3.24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 3K24, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1173 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K24, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1173
Res, 3K24, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1173
RES, 3K24, 0.1%, 0.1W, 0402, THIN FILM; Resistance:3.24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K24, 0.1%, 0.1W, 0402, THIN FILM; Resistance:3.24kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number A127368CT-ND RP73PF1E3K24BTD RP73PF1E3K24BTD 73AC1174
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 3K24, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD185JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
4 suppliers