TE Connectivity Chip Resistor - Surface Mount RP73PF1E3K16BTDF

Description
3.16 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
3.16 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E3K16BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E3K16BTDF-ND
Chip Resistor - Surface Mount RP73PF1E3K16BTDF-ND
3.16 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.16 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E3K16BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E3K16BTDF
Chip Resistor - Surface Mount RP73PF1E3K16BTDF
RES 3.16K OHM 0.1% 1/16W 0402

RES 3.16K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 3K16, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1171 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K16, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1171
Res, 3K16, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1171
RES, 3K16, 0.1%, 0.1W, 0402, THIN FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K16, 0.1%, 0.1W, 0402, THIN FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K16, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1172 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K16, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1172
Res, 3K16, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1172
RES, 3K16, 0.1%, 0.1W, 0402, THIN FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K16, 0.1%, 0.1W, 0402, THIN FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1E3K16BTDF-ND RP73PF1E3K16BTDF 73AC1171
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 3K16, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176231-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6654FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details