TE Connectivity Chip Resistor - Surface Mount RP73PF1E3K16BTD

Description
3.16 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
3.16 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127367TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127367TR-ND
Chip Resistor - Surface Mount A127367TR-ND
3.16 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

3.16 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127367DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127367DKR-ND
Chip Resistor - Surface Mount A127367DKR-ND
3.16 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

3.16 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127367CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127367CT-ND
Chip Resistor - Surface Mount A127367CT-ND
3.16 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

3.16 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 3K16, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1170 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K16, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1170
Res, 3K16, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1170
RES, 3K16, 0.1%, 0.1W, 0402, THIN FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K16, 0.1%, 0.1W, 0402, THIN FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 3K16, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1169 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K16, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1169
Res, 3K16, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1169
RES, 3K16, 0.1%, 0.1W, 0402, THIN FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K16, 0.1%, 0.1W, 0402, THIN FILM; Resistance:3.16kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127367TR-ND 73AC1170
Product Name Chip Resistor - Surface Mount Res, 3K16, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1260401 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details