TE Connectivity Chip Resistor - Surface Mount RP73PF1E3K09BTDF

Description
3.09 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
3.09 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E3K09BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E3K09BTDF-ND
Chip Resistor - Surface Mount RP73PF1E3K09BTDF-ND
3.09 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

3.09 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 3K09, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1167 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K09, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1167
Res, 3K09, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1167
RES, 3K09, 0.1%, 0.1W, 0402, THIN FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K09, 0.1%, 0.1W, 0402, THIN FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K09, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1168 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K09, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1168
Res, 3K09, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1168
RES, 3K09, 0.1%, 0.1W, 0402, THIN FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 3K09, 0.1%, 0.1W, 0402, THIN FILM; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73PF1E3K09BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E3K09BTDF
Chip Resistor - Surface Mount RP73PF1E3K09BTDF
RES 3.09K OHM 0.1% 1/16W 0402

RES 3.09K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RP73PF1E3K09BTDF-ND 73AC1167 RP73PF1E3K09BTDF
Product Name Chip Resistor - Surface Mount Res, 3K09, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers