TE Connectivity Chip Resistor - Surface Mount RP73PF1E392RBTD

Description
392 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
392 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127280DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127280DKR-ND
Chip Resistor - Surface Mount A127280DKR-ND
392 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

392 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127280CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127280CT-ND
Chip Resistor - Surface Mount A127280CT-ND
392 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

392 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127280TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127280TR-ND
Chip Resistor - Surface Mount A127280TR-ND
392 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

392 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73PF1E392RBTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73PF1E392RBTDTR-ND
Chip Resistor - Surface Mount 1111-RP73PF1E392RBTDTR-ND
RP 1E 0.1W 392R 0.1% 25PPM 5K RL

RP 1E 0.1W 392R 0.1% 25PPM 5K RL

Buy Now Datasheet
Res, 392R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1350 - Newark, An Avnet Company
Chicago, IL, United States
Res, 392R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1350
Res, 392R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1350
RES, 392R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:392ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 392R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:392ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 392R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1349 - Newark, An Avnet Company
Chicago, IL, United States
Res, 392R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1349
Res, 392R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1349
RES, 392R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:392ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 392R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:392ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127280DKR-ND 1111-RP73PF1E392RBTDTR-ND 73AC1350
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 392R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 392 ohms 392 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers