TE Connectivity Chip Resistor - Surface Mount RP73PF1E38R3BTDF

Description
38.3 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
38.3 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E38R3BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E38R3BTDF-ND
Chip Resistor - Surface Mount RP73PF1E38R3BTDF-ND
38.3 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

38.3 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E38R3BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E38R3BTDF
Chip Resistor - Surface Mount RP73PF1E38R3BTDF
RES 38.3 OHM 0.1% 1/16W 0402

RES 38.3 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 38R3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1336 - Newark, An Avnet Company
Chicago, IL, United States
Res, 38R3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1336
Res, 38R3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1336
RES, 38R3, 0.1%, 0.1W, 0402, THIN FILM; Resistance:38.3ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 38R3, 0.1%, 0.1W, 0402, THIN FILM; Resistance:38.3ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 38R3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1335 - Newark, An Avnet Company
Chicago, IL, United States
Res, 38R3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1335
Res, 38R3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1335
RES, 38R3, 0.1%, 0.1W, 0402, THIN FILM; Resistance:38.3ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 38R3, 0.1%, 0.1W, 0402, THIN FILM; Resistance:38.3ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1E38R3BTDF-ND RP73PF1E38R3BTDF 73AC1336
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 38R3, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 38.3 ohms 38.3 ohms 38.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2176093-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9530 ohms
View Details
3 suppliers
Through Hole Resistors - 1722216 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details