TE Connectivity Chip Resistor - Surface Mount RP73PF1E37R4BTD

Description
37.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
37.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127182DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127182DKR-ND
Chip Resistor - Surface Mount A127182DKR-ND
37.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

37.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127182TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127182TR-ND
Chip Resistor - Surface Mount A127182TR-ND
37.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

37.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127182CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127182CT-ND
Chip Resistor - Surface Mount A127182CT-ND
37.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

37.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 37R4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1321 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37R4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1321
Res, 37R4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1321
RES, 37R4, 0.1%, 0.1W, 0402, THIN FILM; Resistance:37.4ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 37R4, 0.1%, 0.1W, 0402, THIN FILM; Resistance:37.4ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 37R4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1322 - Newark, An Avnet Company
Chicago, IL, United States
Res, 37R4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1322
Res, 37R4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1322
RES, 37R4, 0.1%, 0.1W, 0402, THIN FILM; Resistance:37.4ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 37R4, 0.1%, 0.1W, 0402, THIN FILM; Resistance:37.4ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127182DKR-ND 73AC1321
Product Name Chip Resistor - Surface Mount Res, 37R4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 37.4 ohms 37.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details