TE Connectivity Chip Resistor - Surface Mount RP73PF1E365RBTD

Description
365 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
365 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127277TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127277TR-ND
Chip Resistor - Surface Mount A127277TR-ND
365 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

365 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127277DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127277DKR-ND
Chip Resistor - Surface Mount A127277DKR-ND
365 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

365 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127277CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127277CT-ND
Chip Resistor - Surface Mount A127277CT-ND
365 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

365 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 365R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1314 - Newark, An Avnet Company
Chicago, IL, United States
Res, 365R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1314
Res, 365R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1314
RES, 365R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:365ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 365R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:365ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 365R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1313 - Newark, An Avnet Company
Chicago, IL, United States
Res, 365R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1313
Res, 365R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1313
RES, 365R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:365ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 365R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:365ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127277TR-ND 73AC1314
Product Name Chip Resistor - Surface Mount Res, 365R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 365 ohms 365 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176088-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details