TE Connectivity Chip Resistor - Surface Mount RP73PF1E35K7BTD

Description
35.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
35.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127468CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127468CT-ND
Chip Resistor - Surface Mount A127468CT-ND
35.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

35.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127468TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127468TR-ND
Chip Resistor - Surface Mount A127468TR-ND
35.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

35.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127468DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127468DKR-ND
Chip Resistor - Surface Mount A127468DKR-ND
35.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

35.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E35K7BTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E35K7BTD
Chip Resistor - Surface Mount RP73PF1E35K7BTD
RES 35.7K OHM 0.1% 1/10W 0402

RES 35.7K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 35K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1293 - Newark, An Avnet Company
Chicago, IL, United States
Res, 35K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1293
Res, 35K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1293
RES, 35K7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:35.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 35K7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:35.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 35K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1294 - Newark, An Avnet Company
Chicago, IL, United States
Res, 35K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1294
Res, 35K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1294
RES, 35K7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:35.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 35K7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:35.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A127468CT-ND RP73PF1E35K7BTD 73AC1293
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 35K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details