TE Connectivity Chip Resistor - Surface Mount RP73PF1E34K8BTD

Description
34.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
34.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127467TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127467TR-ND
Chip Resistor - Surface Mount A127467TR-ND
34.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

34.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127467DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127467DKR-ND
Chip Resistor - Surface Mount A127467DKR-ND
34.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

34.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127467CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127467CT-ND
Chip Resistor - Surface Mount A127467CT-ND
34.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

34.8 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73PF1E34K8BTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73PF1E34K8BTDTR-ND
Chip Resistor - Surface Mount 1111-RP73PF1E34K8BTDTR-ND
RP 1E 0.1W 34K8 0.1% 25PPM 5K RL

RP 1E 0.1W 34K8 0.1% 25PPM 5K RL

Buy Now Datasheet
Res, 34K8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1273 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1273
Res, 34K8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1273
RES, 34K8, 0.1%, 0.1W, 0402, THIN FILM; Resistance:34.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 34K8, 0.1%, 0.1W, 0402, THIN FILM; Resistance:34.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 34K8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1274 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1274
Res, 34K8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1274
RES, 34K8, 0.1%, 0.1W, 0402, THIN FILM; Resistance:34.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 34K8, 0.1%, 0.1W, 0402, THIN FILM; Resistance:34.8kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127467TR-ND 73AC1273
Product Name Chip Resistor - Surface Mount Res, 34K8, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers