TE Connectivity Chip Resistor - Surface Mount RP73PF1E348RBTD

Description
348 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
348 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127275CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127275CT-ND
Chip Resistor - Surface Mount A127275CT-ND
348 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

348 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127275TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127275TR-ND
Chip Resistor - Surface Mount A127275TR-ND
348 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

348 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 348R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1290 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1290
Res, 348R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1290
RES, 348R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:348ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 348R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:348ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 348R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1289 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1289
Res, 348R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1289
RES, 348R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:348ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 348R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:348ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127275CT-ND 73AC1290
Product Name Chip Resistor - Surface Mount Res, 348R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 348 ohms 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details