TE Connectivity Chip Resistor - Surface Mount RP73PF1E32R4BTD

Description
32.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
32.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127176CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127176CT-ND
Chip Resistor - Surface Mount A127176CT-ND
32.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

32.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127176DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127176DKR-ND
Chip Resistor - Surface Mount A127176DKR-ND
32.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

32.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127176TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127176TR-ND
Chip Resistor - Surface Mount A127176TR-ND
32.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

32.4 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 32R4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1249 - Newark, An Avnet Company
Chicago, IL, United States
Res, 32R4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1249
Res, 32R4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1249
RES, 32R4, 0.1%, 0.1W, 0402, THIN FILM; Resistance:32.4ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 32R4, 0.1%, 0.1W, 0402, THIN FILM; Resistance:32.4ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 32R4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1250 - Newark, An Avnet Company
Chicago, IL, United States
Res, 32R4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1250
Res, 32R4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1250
RES, 32R4, 0.1%, 0.1W, 0402, THIN FILM; Resistance:32.4ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 32R4, 0.1%, 0.1W, 0402, THIN FILM; Resistance:32.4ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127176CT-ND 73AC1249
Product Name Chip Resistor - Surface Mount Res, 32R4, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 32.4 ohms 32.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573156 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1000 ohms
View Details