RES 31.6K OHM 0.1% 1/16W 0402
RES 31.6K OHM 0.1% 1/16W 0402
31.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RP 1E 0.1W 31K6 0.1% 25PPM 1K RL
RES, 31K6, 0.1%, 0.1W, 0402, THIN FILM; Resistance:31.6kohm;
RES, 31K6, 0.1%, 0.1W, 0402, THIN FILM; Resistance:31.6kohm;
RES, 31K6, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:31.6kohm;
RES 31.6K OHM 0.1% 1/16W 0402
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-RP73PF1E31K6BTDFCT-ND | 73AC1235 | 73AC1236 | 48AC7074 | RP73PF1E31K6BTDF |
| Product Name | Chip Resistor - Surface Mount | Res, 31K6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity | Res, 31K6, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity | Res, 31K6, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | Power Applications | ||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402 | 0402; 0402 [1005 Metric] | 0402 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |