TE Connectivity Chip Resistor - Surface Mount RP73PF1E316RBTDF

Description
316 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
316 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E316RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E316RBTDF-ND
Chip Resistor - Surface Mount RP73PF1E316RBTDF-ND
316 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

316 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E316RBTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E316RBTDF
Chip Resistor - Surface Mount RP73PF1E316RBTDF
RES 316 OHM 0.1% 1/16W 0402

RES 316 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 316R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1243 - Newark, An Avnet Company
Chicago, IL, United States
Res, 316R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1243
Res, 316R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1243
RES, 316R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 316R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 316R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1244 - Newark, An Avnet Company
Chicago, IL, United States
Res, 316R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1244
Res, 316R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1244
RES, 316R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 316R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1E316RBTDF-ND RP73PF1E316RBTDF 73AC1243
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 316R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 316 ohms 316 ohms 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1260433 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details