TE Connectivity Chip Resistor - Surface Mount RP73PF1E316RBTD

Description
316 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
316 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127271CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127271CT-ND
Chip Resistor - Surface Mount A127271CT-ND
316 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

316 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127271TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127271TR-ND
Chip Resistor - Surface Mount A127271TR-ND
316 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

316 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127271DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127271DKR-ND
Chip Resistor - Surface Mount A127271DKR-ND
316 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

316 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 316R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1241 - Newark, An Avnet Company
Chicago, IL, United States
Res, 316R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1241
Res, 316R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1241
RES, 316R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 316R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 316R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1242 - Newark, An Avnet Company
Chicago, IL, United States
Res, 316R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1242
Res, 316R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1242
RES, 316R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 316R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:316ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RP73PF1E316RBTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E316RBTD
Chip Resistor - Surface Mount RP73PF1E316RBTD
RES 316 OHM 0.1% 1/10W 0402

RES 316 OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number A127271CT-ND 73AC1241 RP73PF1E316RBTD
Product Name Chip Resistor - Surface Mount Res, 316R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 316 ohms 316 ohms 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 457422 - RS Components, Ltd.
Specs
Category / Application Power Applications
Resistance Range 47 ohms
Temperature Coefficient 260 to 1300 ±ppm/°C
View Details