TE Connectivity Chip Resistor - Surface Mount RP73PF1E30R9BTD

Description
30.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
30.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127174TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127174TR-ND
Chip Resistor - Surface Mount A127174TR-ND
30.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

30.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127174DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127174DKR-ND
Chip Resistor - Surface Mount A127174DKR-ND
30.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

30.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127174CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127174CT-ND
Chip Resistor - Surface Mount A127174CT-ND
30.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

30.9 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 30R9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1222 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1222
Res, 30R9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1222
RES, 30R9, 0.1%, 0.1W, 0402, THIN FILM; Resistance:30.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 30R9, 0.1%, 0.1W, 0402, THIN FILM; Resistance:30.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 30R9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1221 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1221
Res, 30R9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1221
RES, 30R9, 0.1%, 0.1W, 0402, THIN FILM; Resistance:30.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 30R9, 0.1%, 0.1W, 0402, THIN FILM; Resistance:30.9ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127174TR-ND 73AC1222
Product Name Chip Resistor - Surface Mount Res, 30R9, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 30.9 ohms 30.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details