TE Connectivity Chip Resistor - Surface Mount RP73PF1E30R1BTDF

Description
30.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
30.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E30R1BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E30R1BTDF-ND
Chip Resistor - Surface Mount RP73PF1E30R1BTDF-ND
30.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

30.1 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 30R1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1220 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1220
Res, 30R1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1220
RES, 30R1, 0.1%, 0.1W, 0402, THIN FILM; Resistance:30.1ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 30R1, 0.1%, 0.1W, 0402, THIN FILM; Resistance:30.1ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 30R1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1219 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1219
Res, 30R1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1219
RES, 30R1, 0.1%, 0.1W, 0402, THIN FILM; Resistance:30.1ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 30R1, 0.1%, 0.1W, 0402, THIN FILM; Resistance:30.1ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73PF1E30R1BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E30R1BTDF
Chip Resistor - Surface Mount RP73PF1E30R1BTDF
RES 30.1 OHM 0.1% 1/16W 0402

RES 30.1 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RP73PF1E30R1BTDF-ND 73AC1220 RP73PF1E30R1BTDF
Product Name Chip Resistor - Surface Mount Res, 30R1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through-Hole Resistors - 3-1879355-4 - TE Connectivity
Specs
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Resistance Range 100000 ohms
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers