TE Connectivity Chip Resistor - Surface Mount RP73PF1E30R1BTD

Description
30.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
30.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127173CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127173CT-ND
Chip Resistor - Surface Mount A127173CT-ND
30.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

30.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127173DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127173DKR-ND
Chip Resistor - Surface Mount A127173DKR-ND
30.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

30.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127173TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127173TR-ND
Chip Resistor - Surface Mount A127173TR-ND
30.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

30.1 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 30R1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1217 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1217
Res, 30R1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1217
RES, 30R1, 0.1%, 0.1W, 0402, THIN FILM; Resistance:30.1ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 30R1, 0.1%, 0.1W, 0402, THIN FILM; Resistance:30.1ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 30R1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1218 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30R1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1218
Res, 30R1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1218
RES, 30R1, 0.1%, 0.1W, 0402, THIN FILM; Resistance:30.1ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 30R1, 0.1%, 0.1W, 0402, THIN FILM; Resistance:30.1ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127173CT-ND 73AC1217
Product Name Chip Resistor - Surface Mount Res, 30R1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 30.1 ohms 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573242 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 27 ohms
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details