TE Connectivity Chip Resistor - Surface Mount RP73PF1E2K87BTD

Description
2.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
2.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127363DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127363DKR-ND
Chip Resistor - Surface Mount A127363DKR-ND
2.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

2.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127363TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127363TR-ND
Chip Resistor - Surface Mount A127363TR-ND
2.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

2.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127363CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127363CT-ND
Chip Resistor - Surface Mount A127363CT-ND
2.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

2.87 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RP73PF1E2K87BTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E2K87BTD
Resistors - Chip Resistor - Surface Mount RP73PF1E2K87BTD
RES 2.87K OHM 0.1% 1/10W 0402

RES 2.87K OHM 0.1% 1/10W 0402

Supplier's Site
Res, 2K87, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0905 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K87, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0905
Res, 2K87, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0905
RES, 2K87, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K87, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 2K87, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0906 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K87, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0906
Res, 2K87, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0906
RES, 2K87, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K87, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127363DKR-ND RP73PF1E2K87BTD 73AC0905
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 2K87, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details