TE Connectivity Chip Resistor - Surface Mount RP73PF1E2K74BTDF

Description
2.74 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
2.74 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E2K74BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E2K74BTDF-ND
Chip Resistor - Surface Mount RP73PF1E2K74BTDF-ND
2.74 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.74 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E2K74BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E2K74BTDF
Chip Resistor - Surface Mount RP73PF1E2K74BTDF
RES 2.74K OHM 0.1% 1/16W 0402

RES 2.74K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 2K74, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0900 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0900
Res, 2K74, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0900
RES, 2K74, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K74, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K74, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0899 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0899
Res, 2K74, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0899
RES, 2K74, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K74, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.74kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1E2K74BTDF-ND RP73PF1E2K74BTDF 73AC0900
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2K74, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through-Hole Resistors - 1623790-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers