TE Connectivity Chip Resistor - Surface Mount RP73PF1E2K67BTD

Description
2.67 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
2.67 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127360CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127360CT-ND
Chip Resistor - Surface Mount A127360CT-ND
2.67 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

2.67 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127360TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127360TR-ND
Chip Resistor - Surface Mount A127360TR-ND
2.67 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

2.67 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 2K67, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0894 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K67, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0894
Res, 2K67, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0894
RES, 2K67, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K67, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 2K67, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0893 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K67, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0893
Res, 2K67, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0893
RES, 2K67, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K67, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.67kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127360CT-ND 73AC0894
Product Name Chip Resistor - Surface Mount Res, 2K67, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176073-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 931 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details