TE Connectivity Chip Resistor - Surface Mount RP73PF1E2K43BTDF

Description
2.43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
2.43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E2K43BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E2K43BTDF-ND
Chip Resistor - Surface Mount RP73PF1E2K43BTDF-ND
2.43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.43 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 2K43, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0880 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K43, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0880
Res, 2K43, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0880
RES, 2K43, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K43, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K43, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0879 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K43, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0879
Res, 2K43, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0879
RES, 2K43, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K43, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.43kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73PF1E2K43BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E2K43BTDF
Chip Resistor - Surface Mount RP73PF1E2K43BTDF
RES 2.43K OHM 0.1% 1/16W 0402

RES 2.43K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RP73PF1E2K43BTDF-ND 73AC0880 RP73PF1E2K43BTDF
Product Name Chip Resistor - Surface Mount Res, 2K43, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details