TE Connectivity Chip Resistor - Surface Mount RP73PF1E2K37BTD

Description
2.37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
2.37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127355DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127355DKR-ND
Chip Resistor - Surface Mount A127355DKR-ND
2.37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

2.37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127355TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127355TR-ND
Chip Resistor - Surface Mount A127355TR-ND
2.37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

2.37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127355CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127355CT-ND
Chip Resistor - Surface Mount A127355CT-ND
2.37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

2.37 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E2K37BTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E2K37BTD
Chip Resistor - Surface Mount RP73PF1E2K37BTD
RES 2.37K OHM 0.1% 1/10W 0402

RES 2.37K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 2K37, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0874 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K37, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0874
Res, 2K37, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0874
RES, 2K37, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K37, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 2K37, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0873 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K37, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0873
Res, 2K37, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0873
RES, 2K37, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K37, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.37kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A127355DKR-ND RP73PF1E2K37BTD 73AC0874
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2K37, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers