The RP73 series thin film resistor, specifically the part number 73AC0871, features a resistance value of 2.32 kΩ with a tolerance of ±0.1%. It is rated for a power dissipation of 100 mW and is housed in a compact 0402 package. The maximum operating voltage for this resistor is 50V, making it suitable for various applications in communications, industrial controls, instrumentation, and medical devices. The resistor is designed for high precision with a temperature coefficient of resistance (TCR) of 5 ppm/°C, ensuring stability and accuracy in performance. Additionally, it operates effectively within a temperature range of -55°C to +155°C and has an insulation resistance greater than 1000 MΩ. This product is RoHS compliant, indicating it meets environmental standards.
2.32 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES, 2K32, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.32kohm;
RES, 2K32, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.32kohm;
RES 2.32K OHM 0.1% 1/16W 0402
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RP73PF1E2K32BTDF-ND | 73AC0871 | RP73PF1E2K32BTDF |
| Product Name | Chip Resistor - Surface Mount | Res, 2K32, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] | Surface Mount Technology (SMT / SMD) |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |