TE Connectivity Chip Resistor - Surface Mount RP73PF1E2K26BTDF

Description
2.26 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
2.26 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E2K26BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E2K26BTDF-ND
Chip Resistor - Surface Mount RP73PF1E2K26BTDF-ND
2.26 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.26 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E2K26BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E2K26BTDF
Chip Resistor - Surface Mount RP73PF1E2K26BTDF
RES 2.26K OHM 0.1% 1/16W 0402

RES 2.26K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 2K26, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0868 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K26, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0868
Res, 2K26, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0868
RES, 2K26, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K26, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K26, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0867 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K26, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0867
Res, 2K26, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0867
RES, 2K26, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K26, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.26kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K26, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity - 48AC6982 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K26, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
48AC6982
Res, 2K26, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity 48AC6982
RES, 2K26, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.26kohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 2K26, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.26kohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73PF1E2K26BTDF-ND RP73PF1E2K26BTDF 73AC0868 48AC6982
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2K26, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Res, 2K26, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers