TE Connectivity Chip Resistor - Surface Mount RP73PF1E2K21BTD

Description
2.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
2.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127352CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127352CT-ND
Chip Resistor - Surface Mount A127352CT-ND
2.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

2.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127352TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127352TR-ND
Chip Resistor - Surface Mount A127352TR-ND
2.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

2.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127352DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127352DKR-ND
Chip Resistor - Surface Mount A127352DKR-ND
2.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

2.21 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E2K21BTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E2K21BTD
Chip Resistor - Surface Mount RP73PF1E2K21BTD
RES 2.21K OHM 0.1% 1/10W 0402

RES 2.21K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet
Res, 2K21, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0862 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0862
Res, 2K21, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0862
RES, 2K21, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K21, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 2K21, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0861 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K21, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0861
Res, 2K21, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0861
RES, 2K21, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K21, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.21kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A127352CT-ND RP73PF1E2K21BTD 73AC0862
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2K21, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614969-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD513GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details