TE Connectivity Chip Resistor - Surface Mount RP73PF1E2K1BTDF

Description
2.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
2.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E2K1BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E2K1BTDF-ND
Chip Resistor - Surface Mount RP73PF1E2K1BTDF-ND
2.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E2K1BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E2K1BTDF
Chip Resistor - Surface Mount RP73PF1E2K1BTDF
RES 2.1K OHM 0.1% 1/16W 0402

RES 2.1K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 2K1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0855 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0855
Res, 2K1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0855
RES, 2K1, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K1, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0856 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0856
Res, 2K1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0856
RES, 2K1, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K1, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RP73PF1E2K1BTDF-ND RP73PF1E2K1BTDF 73AC0855
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2K1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614972-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573140P - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details