TE Connectivity Chip Resistor - Surface Mount RP73PF1E2K1BTD

Description
2.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
2.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127350CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127350CT-ND
Chip Resistor - Surface Mount A127350CT-ND
2.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

2.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127350TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127350TR-ND
Chip Resistor - Surface Mount A127350TR-ND
2.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

2.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127350DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127350DKR-ND
Chip Resistor - Surface Mount A127350DKR-ND
2.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

2.1 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 2K1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0854 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0854
Res, 2K1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0854
RES, 2K1, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K1, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 2K1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0853 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0853
Res, 2K1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0853
RES, 2K1, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K1, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127350CT-ND 73AC0854
Product Name Chip Resistor - Surface Mount Res, 2K1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1691771 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details