TE Connectivity Chip Resistor - Surface Mount RP73PF1E2K15BTDF

Description
RES 2.15K OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES 2.15K OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1E2K15BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E2K15BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E2K15BTDFDKR-ND
RES 2.15K OHM 0.1% 1/16W 0402

RES 2.15K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E2K15BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E2K15BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1E2K15BTDFCT-ND
RES 2.15K OHM 0.1% 1/16W 0402

RES 2.15K OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E2K15BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E2K15BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E2K15BTDFTR-ND
2.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.15 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 2K15, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0859 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K15, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0859
Res, 2K15, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0859
RES, 2K15, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K15, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K15, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0860 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K15, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0860
Res, 2K15, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0860
RES, 2K15, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K15, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.15kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RP73PF1E2K15BTDF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E2K15BTDF
Resistors - Chip Resistor - Surface Mount RP73PF1E2K15BTDF
RES 2.15K OHM 0.1% 1/16W 0402

RES 2.15K OHM 0.1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - RP73PF1E2K15BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E2K15BTDF
Chip Resistor - Surface Mount RP73PF1E2K15BTDF
RES 2.15K OHM 0.1% 1/16W 0402

RES 2.15K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 1712-RP73PF1E2K15BTDFDKR-ND 73AC0859 RP73PF1E2K15BTDF RP73PF1E2K15BTDF
Product Name Chip Resistor - Surface Mount Res, 2K15, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric) Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2-2176231-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 120 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573315 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82000 ohms
View Details