TE Connectivity Chip Resistor - Surface Mount RP73PF1E2K05BTDF

Description
2.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
2.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E2K05BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E2K05BTDF-ND
Chip Resistor - Surface Mount RP73PF1E2K05BTDF-ND
2.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

2.05 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 2K05, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0851 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K05, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0851
Res, 2K05, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0851
RES, 2K05, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K05, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K05, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC0852 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K05, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC0852
Res, 2K05, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC0852
RES, 2K05, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 2K05, 0.1%, 0.1W, 0402, THIN FILM; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RP73PF1E2K05BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E2K05BTDF
Chip Resistor - Surface Mount RP73PF1E2K05BTDF
RES 2.05K OHM 0.1% 1/16W 0402

RES 2.05K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RP73PF1E2K05BTDF-ND 73AC0851 RP73PF1E2K05BTDF
Product Name Chip Resistor - Surface Mount Res, 2K05, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD335JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details