TE Connectivity Chip Resistor - Surface Mount RP73PF1E28RBTD

Description
28 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
28 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127170DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127170DKR-ND
Chip Resistor - Surface Mount A127170DKR-ND
28 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

28 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127170TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127170TR-ND
Chip Resistor - Surface Mount A127170TR-ND
28 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

28 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127170CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127170CT-ND
Chip Resistor - Surface Mount A127170CT-ND
28 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

28 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 28R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1133 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1133
Res, 28R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1133
RES, 28R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:28ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P SeriesRoHS Compliant: Yes

RES, 28R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:28ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P SeriesRoHS Compliant: Yes

Supplier's Site
Res, 28R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1134 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1134
Res, 28R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1134
RES, 28R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:28ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P SeriesRoHS Compliant: Yes

RES, 28R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:28ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Product Range:RP73P SeriesRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127170DKR-ND 73AC1133
Product Name Chip Resistor - Surface Mount Res, 28R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 28 ohms 28 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers