The RP73 series resistor from Te Connectivity is a thin film chip resistor designed for high precision applications. This specific part, with a resistance value of 28.7 ohms, features a tolerance of ±0.1% and a power rating of 0.1W. It operates effectively within a maximum voltage of 50V and has an operating temperature range of -55°C to +155°C. The resistor is constructed on high-grade alumina, ensuring stability and reliability in various applications, including communications, industrial controls, and instrumentation. The RP73 series is known for its low temperature coefficient of resistance (TCR) and high insulation resistance, making it suitable for demanding environments.
28.7 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES 28.7 OHM 0.1% 1/16W 0402
RES, 28R7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:28.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes
RES, 28R7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:28.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RP73PF1E28R7BTDF-ND | RP73PF1E28R7BTDF | 73AC1140 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 28R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | Power Applications | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) | 0402; 0402 [1005 Metric] |
| Resistance Range | 28.7 ohms | 28.7 ohms | 28.7 ohms |