TE Connectivity Chip Resistor - Surface Mount RP73PF1E28R7BTD

Description
28.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
28.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127171TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127171TR-ND
Chip Resistor - Surface Mount A127171TR-ND
28.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

28.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127171CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127171CT-ND
Chip Resistor - Surface Mount A127171CT-ND
28.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

28.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127171DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127171DKR-ND
Chip Resistor - Surface Mount A127171DKR-ND
28.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

28.7 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73PF1E28R7BTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73PF1E28R7BTDTR-ND
Chip Resistor - Surface Mount 1111-RP73PF1E28R7BTDTR-ND
RP 1E 0.1W 28R7 0.1% 25PPM 5K RL

RP 1E 0.1W 28R7 0.1% 25PPM 5K RL

Buy Now Datasheet
Res, 28R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1138 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1138
Res, 28R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1138
RES, 28R7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:28.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 28R7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:28.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 28R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1137 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1137
Res, 28R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1137
RES, 28R7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:28.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 28R7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:28.7ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A127171TR-ND 1111-RP73PF1E28R7BTDTR-ND 73AC1138
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 28R7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 28.7 ohms 28.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176091-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 66.5 ohms
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details