TE Connectivity Chip Resistor - Surface Mount RP73PF1E28K7BTD

Description
28.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
28.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127459CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127459CT-ND
Chip Resistor - Surface Mount A127459CT-ND
28.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

28.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127459TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127459TR-ND
Chip Resistor - Surface Mount A127459TR-ND
28.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

28.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127459DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127459DKR-ND
Chip Resistor - Surface Mount A127459DKR-ND
28.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

28.7 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 28K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1129 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1129
Res, 28K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1129
RES, 28K7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:28.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 28K7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:28.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 28K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1130 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1130
Res, 28K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1130
RES, 28K7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:28.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 28K7, 0.1%, 0.1W, 0402, THIN FILM; Resistance:28.7kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RP73PF1E28K7BTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E28K7BTD
Chip Resistor - Surface Mount RP73PF1E28K7BTD
RES 28.7K OHM 0.1% 1/10W 0402

RES 28.7K OHM 0.1% 1/10W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number A127459CT-ND 73AC1129 RP73PF1E28K7BTD
Product Name Chip Resistor - Surface Mount Res, 28K7, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details