TE Connectivity Chip Resistor - Surface Mount RP73PF1E280RBTD

Description
280 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
280 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127266TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127266TR-ND
Chip Resistor - Surface Mount A127266TR-ND
280 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

280 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127266CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127266CT-ND
Chip Resistor - Surface Mount A127266CT-ND
280 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

280 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 280R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1142 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1142
Res, 280R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1142
RES, 280R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:280ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 280R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:280ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 280R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1141 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1141
Res, 280R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1141
RES, 280R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:280ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 280R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:280ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RP73PF1E280RBTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E280RBTD
Resistors - Chip Resistor - Surface Mount RP73PF1E280RBTD
RES 280 OHM 0.1% 1/10W 0402

RES 280 OHM 0.1% 1/10W 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number A127266TR-ND 73AC1142 RP73PF1E280RBTD
Product Name Chip Resistor - Surface Mount Res, 280R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 280 ohms 280 ohms 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details