RES 274 OHM 0.1% 1/16W 0402
274 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
RES 274 OHM 0.1% 1/16W 0402
RP 1E 0.1W 274R 0.1% 25PPM 1K RL
RES 274 OHM 0.1% 1/16W 0402
RES, 274R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:274ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes
RES, 274R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:274ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes
| DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 1712-RP73PF1E274RBTDFDKR-ND | 1111-RP73PF1E274RBTDFTR-ND | RP73PF1E274RBTDF | 73AC1124 |
| Product Name | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 274R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | General Use | Power Applications | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD) | 0402; 0402 [1005 Metric] | |
| Resistance Range | 274 ohms | 274 ohms | 274 ohms |