TE Connectivity Chip Resistor - Surface Mount RP73PF1E26K1BTDF

Description
26.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
26.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E26K1BTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E26K1BTDF-ND
Chip Resistor - Surface Mount RP73PF1E26K1BTDF-ND
26.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

26.1 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-RP73PF1E26K1BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-RP73PF1E26K1BTDFTR-ND
Chip Resistor - Surface Mount 1111-RP73PF1E26K1BTDFTR-ND
RP 1E 0.1W 26K1 0.1% 25PPM 1K RL

RP 1E 0.1W 26K1 0.1% 25PPM 1K RL

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E26K1BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E26K1BTDF
Chip Resistor - Surface Mount RP73PF1E26K1BTDF
RES 26.1K OHM 0.1% 1/16W 0402

RES 26.1K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 26K1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1091 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1091
Res, 26K1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1091
RES, 26K1, 0.1%, 0.1W, 0402, THIN FILM; Resistance:26.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 26K1, 0.1%, 0.1W, 0402, THIN FILM; Resistance:26.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 26K1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1092 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1092
Res, 26K1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1092
RES, 26K1, 0.1%, 0.1W, 0402, THIN FILM; Resistance:26.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 26K1, 0.1%, 0.1W, 0402, THIN FILM; Resistance:26.1kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 26K1, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity - 48AC7038 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K1, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
48AC7038
Res, 26K1, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity 48AC7038
RES, 26K1, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:26.1kohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 26K1, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:26.1kohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73PF1E26K1BTDF-ND RP73PF1E26K1BTDF 73AC1091 48AC7038
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 26K1, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Res, 26K1, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] 0402
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details