TE Connectivity Chip Resistor - Surface Mount RP73PF1E267RBTDF

Description
267 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
267 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RP73PF1E267RBTDF-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RP73PF1E267RBTDF-ND
Chip Resistor - Surface Mount RP73PF1E267RBTDF-ND
267 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

267 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E267RBTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E267RBTDF
Chip Resistor - Surface Mount RP73PF1E267RBTDF
RES 267 OHM 0.1% 1/16W 0402

RES 267 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 267R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1112 - Newark, An Avnet Company
Chicago, IL, United States
Res, 267R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1112
Res, 267R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1112
RES, 267R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:267ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 267R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:267ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 267R, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity - 48AC7043 - Newark, An Avnet Company
Chicago, IL, United States
Res, 267R, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
48AC7043
Res, 267R, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity 48AC7043
RES, 267R, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:267ohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

RES, 267R, 0.1%, 0.1W, 0402, THIN FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:267ohm; Product Range:RP73P Series; Voltage Rating:50V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 0.1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RP73PF1E267RBTDF-ND RP73PF1E267RBTDF 73AC1112 48AC7043
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 267R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Res, 267R, 0.1%, 0.1W, 0402, Thin Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] 0402
Resistance Range 267 ohms 267 ohms 267 ohms 267 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers