TE Connectivity Chip Resistor - Surface Mount RP73PF1E267RBTD

Description
267 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
267 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127264CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127264CT-ND
Chip Resistor - Surface Mount A127264CT-ND
267 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

267 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127264TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127264TR-ND
Chip Resistor - Surface Mount A127264TR-ND
267 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

267 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 267R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1109 - Newark, An Avnet Company
Chicago, IL, United States
Res, 267R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1109
Res, 267R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1109
RES, 267R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:267ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 267R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:267ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 267R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1110 - Newark, An Avnet Company
Chicago, IL, United States
Res, 267R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1110
Res, 267R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1110
RES, 267R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:267ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 267R, 0.1%, 0.1W, 0402, THIN FILM; Resistance:267ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A127264CT-ND 73AC1109
Product Name Chip Resistor - Surface Mount Res, 267R, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 267 ohms 267 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573186 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 68000 ohms
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details