TE Connectivity Chip Resistor - Surface Mount RP73PF1E25R5BTDF

Description
RES 25.5 OHM 0.1% 1/16W 0402
Request a Quote Datasheet
Description
RES 25.5 OHM 0.1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-RP73PF1E25R5BTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E25R5BTDFCT-ND
Chip Resistor - Surface Mount 1712-RP73PF1E25R5BTDFCT-ND
RES 25.5 OHM 0.1% 1/16W 0402

RES 25.5 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E25R5BTDFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E25R5BTDFDKR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E25R5BTDFDKR-ND
RES 25.5 OHM 0.1% 1/16W 0402

RES 25.5 OHM 0.1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-RP73PF1E25R5BTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-RP73PF1E25R5BTDFTR-ND
Chip Resistor - Surface Mount 1712-RP73PF1E25R5BTDFTR-ND
25.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

25.5 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RP73PF1E25R5BTDF - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RP73PF1E25R5BTDF
Chip Resistor - Surface Mount RP73PF1E25R5BTDF
RES 25.5 OHM 0.1% 1/16W 0402

RES 25.5 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 25R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1080 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1080
Res, 25R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1080
RES, 25R5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:25.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 25R5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:25.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 25R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1079 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1079
Res, 25R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1079
RES, 25R5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:25.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 25R5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:25.5ohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1712-RP73PF1E25R5BTDFCT-ND RP73PF1E25R5BTDF 73AC1080
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 25R5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 25.5 ohms 25.5 ohms 25.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD203GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 457408 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Ceramic Composition; Ceramic, Wirewound
Resistance Range 68 ohms
View Details