TE Connectivity Chip Resistor - Surface Mount RP73PF1E25K5BTD

Description
25.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet
Description
25.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A127454DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127454DKR-ND
Chip Resistor - Surface Mount A127454DKR-ND
25.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

25.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127454CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127454CT-ND
Chip Resistor - Surface Mount A127454CT-ND
25.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

25.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A127454TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A127454TR-ND
Chip Resistor - Surface Mount A127454TR-ND
25.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

25.5 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Thin Film

Buy Now Datasheet
Res, 25K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1074 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1074
Res, 25K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1074
RES, 25K5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:25.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 25K5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:25.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 25K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity - 73AC1073 - Newark, An Avnet Company
Chicago, IL, United States
Res, 25K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity
73AC1073
Res, 25K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity 73AC1073
RES, 25K5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:25.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

RES, 25K5, 0.1%, 0.1W, 0402, THIN FILM; Resistance:25.5kohm; Resistance Tolerance:± 0.1%; Power Rating:100mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thin Film; Resistor Type:High Power; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RP73PF1E25K5BTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RP73PF1E25K5BTD
Resistors - Chip Resistor - Surface Mount RP73PF1E25K5BTD
RES 25.5K OHM 0.1% 1/10W 0402

RES 25.5K OHM 0.1% 1/10W 0402

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number A127454DKR-ND 73AC1074 RP73PF1E25K5BTD
Product Name Chip Resistor - Surface Mount Res, 25K5, 0.1%, 0.1W, 0402, Thin Film; Resistance Cgs Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1623795-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details